MC301G详情
MOTOROLA MC301G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
10
Manufacturer Part Number
MC301G
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA INC
Risk Rank
8.79
Operating Temperature-Max
125 °C
Operating Temperature-Min
-55 °C
Package Body Material
METAL
Package Equivalence Code
CAN10,.23
Package Shape
ROUND
Package Style
CYLINDRICAL
RoHS
Non-Compliant
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-MBCY-W10
温度等级
MILITARY
逻辑IC类型
OR/NOR GATE
施密特触发器
NO
MC301G拓展信息
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA








哦! 它是空的。