MC44802P详情
MOTOROLA MC44802P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
18
Manufacturer Part Number
MC44802P
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA SEMICONDUCTOR PRODUCTS
Package Description
DIP, DIP18,.3
Risk Rank
5.92
Operating Temperature-Max
70 °C
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Equivalence Code
DIP18,.3
Package Shape
RECTANGULAR
Package Style
IN-LINE
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
THROUGH-HOLE
端子间距
2.54 mm
Reach合规守则
unknown
JESD-30代码
R-PDIP-T18
资历状况
不合格
温度等级
COMMERCIAL
MC44802P拓展信息
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA








哦! 它是空的。