MHW8202详情
MOTOROLA MHW8202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
MOT CASE 301G-03
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
MOT CASE 301G-03
Manufacturer Part Number
MHW820-2
Manufacturer
飞思卡尔半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA SEMICONDUCTOR PRODUCTS
Risk Rank
5.83
子类别
RF/Microwave Amplifiers
技术
HYBRID
电源
12.5 V
电源电流-最大值
7140 mA
达到SVHC
unknown
MHW8202拓展信息








哦! 它是空的。