MJ13080详情
MOTOROLA MJ13080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
晶体管元件材料
SILICON
RoHS
Non-Compliant
Manufacturer Part Number
MJ13080
Manufacturer
New Jersey Semiconductor Products Inc
Number of Elements
1
Part Life Cycle Code
活跃
Ihs Manufacturer
NEW JERSEY SEMICONDUCTOR PRODUCTS INC
Risk Rank
5.74
配置
SINGLE
极性/通道类型
NPN
集电极电流-最大值(IC)
20 A
集电极-发射器电压-最大值
400 V
达到SVHC
unknown
MJ13080拓展信息








哦! 它是空的。