MPF108详情
MOTOROLA MPF108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
MPF108
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
ALLEGRO MICROSYSTEMS LLC
Package Description
,
Risk Rank
5.06
Operating Temperature-Max
135 °C
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
compliant
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.31 W
MPF108拓展信息
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA
MOTOROLA








哦! 它是空的。