MOTOROLA SEMICONDUCTOR PRODUCTS MTDF1P02HDR2
- 收藏
- 对比
MTDF1P02HDR2
1668-MTDF1P02HDR2
无类别的
--
大陆
立即发货

MTDF1P02HDR2 datasheet pdf and Unclassified product details from MOTOROLA SEMICONDUCTOR PRODUCTS stock available at utmel
1最小包装量--
MTDF1P02HDR2详情
MOTOROLA SEMICONDUCTOR PRODUCTS MTDF1P02HDR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature (Max.)
150°C
操作模式
增强型MOSFET
极性/通道类型
P-CHANNEL
最大漏极电流 (Abs) (ID)
2.3A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
RoHS状态
Non-RoHS Compliant
MTDF1P02HDR2拓展信息







哦! 它是空的。