MPD (Memory Protection Devices) ABG-147
- 收藏
- 对比
ABG-147
1578-ABG-147
电池座,电池夹,电池触头
--
大陆
立即发货

GENERIC CONTACT FOR COIN CELL
1最小包装量--
ABG-147详情
MPD (Memory Protection Devices) ABG-147重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
PCB, Through Hole
安装类型
PCB, Through Hole
已出版
2004
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
PC引脚
终端样式
PC引脚
电池类型、功能
Coin Cell, Contact
RoHS状态
符合RoHS标准
ABG-147拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices








哦! 它是空的。