MPD (Memory Protection Devices) AP-104-NT
- 收藏
- 对比
AP-104-NT
1578-AP-104-NT
点烟器组件
--
大陆
立即发货

AUTO POWER PLUG 12V BLACK
1最小包装量--
AP-104-NT详情
MPD (Memory Protection Devices) AP-104-NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Voltage Rated
12V
已出版
2008
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
自动电源插头
颜色
Black
规格说明
ABS, Fuse Space
RoHS状态
ROHS3 Compliant
AP-104-NT拓展信息
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)








哦! 它是空的。