MPD (Memory Protection Devices) BK-209
- 收藏
- 对比
BK-209
1578-BK-209
电池座,电池夹,电池触头
--
大陆
立即发货

BATTERY CONTACT SPRING AA
1最小包装量--
BK-209详情
MPD (Memory Protection Devices) BK-209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
触点镀层
Nickel
底架
Clip
安装类型
Custom
Contact Materials
Steel
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
样式
Contact Spring (Leaf)
电池尺寸
AA
电池类型、功能
Cylindrical, Contact (Single)
RoHS状态
符合RoHS标准
BK-209拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices








哦! 它是空的。