MPD (Memory Protection Devices) BK-6010
- 收藏
- 对比
BK-6010详情
MPD (Memory Protection Devices) BK-6010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
PCB, Vertical
安装类型
通孔
材料
Brass
Contact Materials
Brass
已出版
2004
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
PC引脚
方向
Vertical
触点表面处理
Nickel
终端样式
PC引脚
电路数量
2
保险丝类型
Blade
保险丝尺寸
0.76Lx0.207W x 0.752 H 19.3mmx5.25mmx19.1mm
熔断器类型
Block
RoHS状态
符合RoHS标准
BK-6010拓展信息
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)









哦! 它是空的。