MPD (Memory Protection Devices) BK-6180
- 收藏
- 对比
BK-6180
1578-BK-6180
电池座,电池夹,电池触头
--
大陆
立即发货

AAA NEGATIVE METAL PLATE CONTACT
1最小包装量--
BK-6180详情
MPD (Memory Protection Devices) BK-6180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
安装类型
Custom
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
样式
触点弹簧和固体按钮
单元格数量
2
电池尺寸
AAA
电池类型、功能
Cylindrical, Contact (Dual)
RoHS状态
ROHS3 Compliant
BK-6180拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices








哦! 它是空的。