MPD (Memory Protection Devices) BK-628
- 收藏
- 对比
BK-628
1578-BK-628
电池座,电池夹,电池触头
--
大陆
立即发货

BATT CONTACT SPRING MULTI PC PIN
1最小包装量--
BK-628详情
MPD (Memory Protection Devices) BK-628重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
PCB, Through Hole
安装类型
PCB, Through Hole
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
PC引脚
样式
Contact Spring (Coil)
终端样式
PC引脚
电池尺寸
Multiple
电池类型、功能
Cylindrical, Contact (Single)
板上高度
0.551 14.00mm
RoHS状态
符合RoHS标准
BK-628拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices








哦! 它是空的。