MPD (Memory Protection Devices) BX1-2477-SM
- 收藏
- 对比
BX1-2477-SM
1578-BX1-2477-SM
电池座,电池夹,电池触头
--
大陆
立即发货

BATTERY RETAINER SMD TAB
1最小包装量--
BX1-2477-SM详情
MPD (Memory Protection Devices) BX1-2477-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
底架
PCB, Surface Mount
安装类型
PCB, Surface Mount
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
SMD/SMT
样式
Retainer
终端样式
SMD (SMT) Tab
单元格数量
1
电池类型、功能
Coin Cell, Retainer
RoHS状态
符合RoHS标准
BX1-2477-SM拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices








哦! 它是空的。