MPD (Memory Protection Devices) EP407
- 收藏
- 对比
EP407
1578-EP407
点烟器组件
--
大陆
立即发货

SOCKET AUTO 2PIN FEM TO ZA5075
1最小包装量--
EP407详情
MPD (Memory Protection Devices) EP407重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
引脚数
2
Voltage Rated
12V
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
自动电源插座
颜色
Black
规格说明
Phenolic
RoHS状态
符合RoHS标准
EP407拓展信息
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)








哦! 它是空的。