MPD (Memory Protection Devices) F04
- 收藏
- 对比
F04
1578-F04
电池座,电池夹,电池触头
--
大陆
立即发货

BATTERY CONTACT SPRING AAA
1最小包装量--
F04详情
MPD (Memory Protection Devices) F04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Solder
安装类型
Custom
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
样式
Contact Spring (Leaf)
电池尺寸
AAA
电池类型、功能
Cylindrical, Contact (Single)
RoHS状态
符合RoHS标准
F04拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices







哦! 它是空的。