MPD (Memory Protection Devices) SBC331AS
- 收藏
- 对比
SBC331AS
1578-SBC331AS
电池座,电池夹,电池触头
--
大陆
立即发货

BATTERY HOLDER AA 3 CELL SMD TAB
1最小包装量--
SBC331AS详情
MPD (Memory Protection Devices) SBC331AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Custom
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
样式
Holder (Open)
终端样式
SMD (SMT) Tab
单元格数量
3
电池尺寸
AA
电池类型、功能
Cylindrical, Holder
SBC331AS拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices







哦! 它是空的。