MPD (Memory Protection Devices) SN-T5-2
- 收藏
- 对比
SN-T5-2
1578-SN-T5-2
电池座,电池夹,电池触头
--
大陆
立即发货

BATT CONTACT SOLID AA SOLDER LUG
1最小包装量--
SN-T5-2详情
MPD (Memory Protection Devices) SN-T5-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
PCB
安装类型
Custom
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
样式
Contact Solid (Positive)
终端样式
焊片
电池尺寸
AA
电池类型、功能
Cylindrical, Contact (Single)
RoHS状态
符合RoHS标准
SN-T5-2拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices








哦! 它是空的。