MPD (Memory Protection Devices) SNT5-2-BRASS
- 收藏
- 对比
SNT5-2-BRASS
1578-SNT5-2-BRASS
电池座,电池夹,电池触头
--
大陆
立即发货

BATT CONTACT SOLID AA SOLDER LUG
1最小包装量--
SNT5-2-BRASS详情
MPD (Memory Protection Devices) SNT5-2-BRASS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Custom
已出版
2001
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
样式
Contact Solid (Positive)
终端样式
焊片
电池尺寸
AA
电池类型、功能
Cylindrical, Contact (Single)
SNT5-2-BRASS拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices







哦! 它是空的。