MPD (Memory Protection Devices) SNT5-4-BRASS
- 收藏
- 对比
SNT5-4-BRASS
1578-SNT5-4-BRASS
电池座,电池夹,电池触头
--
大陆
立即发货

BATT CONT SPR AA 2 CELL PC PIN
1最小包装量--
SNT5-4-BRASS详情
MPD (Memory Protection Devices) SNT5-4-BRASS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PCB, Through Hole
已出版
2003
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
样式
触点弹簧和固体按钮
终端样式
PC引脚
单元格数量
2
电池尺寸
AA
电池类型、功能
Cylindrical, Contact (Dual)
SNT5-4-BRASS拓展信息
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
MPD (Memory Protection Devices)
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices
Memory Protection Devices







哦! 它是空的。