MPD (Memory Protection Devices) ZA2030
- 收藏
- 对比
ZA2030详情
MPD (Memory Protection Devices) ZA2030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
底架
Screw
Voltage Rated
12V
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
自动电源插座
规格说明
壁挂式
RoHS状态
符合RoHS标准
ZA2030拓展信息
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)









哦! 它是空的。