M-Pulse Microwave Inc MP2087
- 收藏
- 对比
MP2087
1604-MP2087
二极管 - 桥式整流器
--
大陆
立即发货

Rectifier Diode, Schottky, 1 Element, Silicon,
1最小包装量--
MP2087详情
M-Pulse Microwave Inc MP2087重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
二极管元件材料
SILICON
终端数量
1
Part Life Cycle Code
接触制造商
Ihs Manufacturer
M-PULSE MICROWAVE INC
Package Description
S-XXUC-X1
Number of Elements
1
Package Body Material
UNSPECIFIED
Package Shape
SQUARE
Package Style
UNCASED CHIP
ECCN 代码
EAR99
应用
GENERAL PURPOSE
HTS代码
8541.10.00.40
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
S-XXUC-X1
配置
SINGLE
二极管类型
接收电极
相位的数量
1
MP2087拓展信息
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation







哦! 它是空的。