180003详情
Mueller 180003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wire
导体材料
Copper
Voltage, Rating
3 kV
Voltage Rating (DC)
3 kV
RoHS
Compliant
Insulation Materials
Rubber
颜色
Red
导体数量
1
长度
3.048 m
180003拓展信息
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co








哦! 它是空的。