BU-5454-B-24-0(BLACK)详情
Mueller BU-5454-B-24-0(BLACK)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Male
Voltage, Rating
300V ac
Connector B Gender
Male
Contact Materials
Brass
引线长度
600mm
0个相似型号
BU-5454-B-24-0(BLACK)拓展信息
BU-5454-B-24-0(BLACK)详情
Mueller BU-5454-B-24-0(BLACK)重要参数规格及、参数值,及相似型号如下:
Connector A Gender
Male
Voltage, Rating
300V ac
Connector B Gender
Male
Contact Materials
Brass
引线长度
600mm
BU-5454-B-24-0(BLACK)拓展信息