Mueller Electric BU-00245-RED
- 收藏
- 对比
BU-00245-RED
1680-BU-00245-RED
圆形连接器
--
大陆
立即发货

Conn Banana Plug PL 1 POS Screw ST Cable Mount 1 Port
1最小包装量--
BU-00245-RED详情
Mueller Electric BU-00245-RED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
亮锡
Body Orientation
Straight
Termination Method
Crimp
Wire Size
20 to 18, 20 AWG
Contact Materials
Copper Alloy
Mounting
电缆安装
性别
Receptacle
屏蔽的
无
产品长度
19.75 mm
BU-00245-RED拓展信息
Mueller Electric
Mueller Electric
Mueller Electric
Mueller Electric
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.







哦! 它是空的。