Mueller Electric W 02009
- 收藏
- 对比
W 02009
1680-W 02009
无类别的
--
大陆
立即发货

MUELLER W 02009 1/4 C Copper 90 Degree Short Radius Elbow
1最小包装量--
W 02009详情
Mueller Electric W 02009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1260 - 22680
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
W 02009拓展信息







哦! 它是空的。