Mueller Electric Co. 10029
- 收藏
- 对比
10029
1680-10029
测试夹 - 抓取器,钩
--
大陆
立即发货

Test Clips GROUNDING CLIP /- PACKAGE
1最小包装量--
10029详情
Mueller Electric Co. 10029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
RoHS
Details
Contact Materials
Steel
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.743239 oz
连接器类型
接地夹
额定电流
25 A
产品
接地夹
10029拓展信息
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.
Mueller Electric Co.







哦! 它是空的。