03E详情
Multicomp 03E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT
Contact Finish Mating
TIN (100)
Manufacturer Part Number
03E
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.74
Manufacturer Series
HF56
连接器类型
板连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
unknown
03E拓展信息








哦! 它是空的。