Multicomp 10S11N
- 收藏
- 对比
10S11N
1682-10S11N
无类别的
--
大陆
立即发货

Lamp, Incandescent; Supply Voltage:-; Lamp Base Type:Intermediate Screw; Bulb Size:-; Mscp:-; Average Bulb Life:-; Product Range:-; Lead Style:Intermediate Screw, E17; Lens Style:Straight Side, S-11; Voltage Rating:130V Rohs Compliant: Yes /Multicomp 10S11N
1最小包装量--
添加到询价列表







哦! 它是空的。