Multicomp 1438
- 收藏
- 对比
1438
1682-1438
灯 - 白炽灯,氖灯
--
大陆
立即发货

Tubing, Split Loom, 16Mm, Black, 50Ft; Sleeving/Tubing Type:Split Corrugated Loom; Sleeving Material:Pe (Polyethylene); Sleeving Colour:Black; Internal Diameter:16Mm; Length - Metric:15.24M; Length - Imperial:50Ft; Product Range:- Rohs Compliant: Yes /Multicomp Pro 1438
1最小包装量--
添加到询价列表
1438详情
Multicomp 1438重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
0个相似型号
1438拓展信息
12ESB-10PK
Multicomp
6839-10PK
Multicomp
24ESB-10PK
Multicomp
194-10PK
Multicomp
24PSB-10PK
Multicomp
715-10PK
Multicomp
C2A
Multicomp
2182-10PK
Multicomp
356-10PK
Multicomp







哦! 它是空的。