Multicomp 1.5KE62CA
- 收藏
- 对比
1.5KE62CA
1682-1.5KE62CA
无类别的
--
大陆
立即发货

Tvs Diode, 17.7A, 85V, Bi-Directional, Do-201; Product Range:1.5Ke Series; Tvs Polarity:Bidirectional; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:Do-201; No. Of Pins:2Pins; Diode Mounting:Through Hole Rohs Compliant: Yes /Multicomp Pro 1.5KE62CA
1最小包装量--
添加到询价列表







哦! 它是空的。