Multicomp 1.5KEG18CA
- 收藏
- 对比
1.5KEG18CA
1682-1.5KEG18CA
无类别的
--
大陆
立即发货

Tvs Diode, 1.5Kw, 15.3V, Bidir, Do-201Ae; Product Range:1.5Ke Series; Tvs Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:Do-201Ae; No. Of Pins:2Pins; Diode Mounting:Through Hole Rohs Compliant: Yes /Multicomp Pro 1.5KEG18CA
1最小包装量--
添加到询价列表







哦! 它是空的。