19-58W-5-TGG详情
Multicomp 19-58W-5-TGG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
安装类型
CABLE
面板安装
YES
Contact Materials
铍铜
Insulator Material
聚四氟乙烯
Manufacturer Part Number
19-58W-5-TGG
Mounting Styles
STRAIGHT
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.25
连接器类型
SMA Coaxial
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
阻抗
50ohm
特性阻抗
50 Ω
19-58W-5-TGG拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。