Multicomp 2212BR-10G-SM-TR
- 收藏
- 对比
2212BR-10G-SM-TR
1682-2212BR-10G-SM-TR
无类别的
--
大陆
立即发货

Conn, Rcpt, 10Pos, R/A, 1Row, 2.54Mm; Pitch Spacing:2.54Mm; No. Of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; No. Of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact Rohs Compliant: Yes /Multicomp Pro 2212BR-10G-SM-TR
1最小包装量--
2212BR-10G-SM-TR详情
Multicomp 2212BR-10G-SM-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
引脚数
16
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 month ago)
RoHS
Compliant
通道数量
4
2212BR-10G-SM-TR拓展信息







哦! 它是空的。