Connector Type A:Hdmi Type A Plug; Connector Type B:Hdmi Type A Plug; Cable Length - Imperial:15Ft; Cable Length - Metric:4.57M; Jacket Color:Black; Product Range:- /Multicomp Pro 24-15300
起订量
1最小包装量--
添加到询价列表
24-15300MulticompConnector Type A:Hdmi Type A Plug; Connector Type B:Hdmi Type A Plug; Cable Length - Imperial:15Ft; Cable Length - Metric:4.57M; Jacket Color:Black; Product Range:- /Multicomp Pro 24-15300