Multicomp 2627
- 收藏
- 对比
2627
1682-2627
无类别的
--
大陆
立即发货

Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type:Screw Mount Lock-In Support; Pcb Support Material:-; Height:-; External Width:7.874Mm; Product Range:-; Overall Length:25.4Mm; Thread Size - Imperial:6; Thread Size - Metric:M3.5 Rohs Compliant: Yes /Multicomp 2627
1最小包装量--
添加到询价列表







哦! 它是空的。