Product Range:-; No. Of Contacts:-; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body Rohs Compliant: Yes /Multicomp Pro 27-10158
起订量
1最小包装量--
添加到询价列表
27-10158MulticompProduct Range:-; No. Of Contacts:-; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body Rohs Compliant: Yes /Multicomp Pro 27-10158