Multicomp 27-6036
- 收藏
- 对比
27-6036
1682-27-6036
无类别的
--
大陆
立即发货

Molex-Type Plug And Socket Pack,9-Circuit,.062-Pins Included; Product Range:-; No. Of Contacts:9Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size Awg Max:-; Wire Size Awg Min:- Rohs Compliant: Yes /Multicomp Pro 27-6036
1最小包装量--
添加到询价列表







哦! 它是空的。