Multicomp 8459-0670
- 收藏
- 对比
8459-0670
1682-8459-0670
无类别的
--
大陆
立即发货

Mounting Bracket; Size (Mm):-; Thread Size - Imperial:-; Thread Size - Metric:-; Body Length:-; External Diameter:-; Fastener Material:Steel; Wire Diameter:-; Product Range:-; Accessory Type:Bracket; Material:Nickel-Plated Steel Rohs Compliant: Yes /Multicomp 8459-0670
1最小包装量--
添加到询价列表







哦! 它是空的。