8588-0170A详情
Multicomp 8588-0170A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
8588-0170A
Manufacturer
SPC Multicomp
Part Life Cycle Code
活跃
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
2.08
屏蔽/屏蔽
NO
结构
STRANDED
Reach合规守则
unknown
导体数量
4
线规
28 AWG
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
6P4C PLUG
连接器侧面1
6P4C PLUG
8588-0170A拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。