Multicomp 9635TS-1822
- 收藏
- 对比
9635TS-1822
1682-9635TS-1822
无类别的
--
大陆
立即发货

Contact, Socket, 22-18Awg, Crimp; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size Awg Max:18Awg; Contact Plating:Tin Plated Contacts; For Use With:9635R Series 6.35Mm Socket Housing - Matrix Rohs Compliant: Yes /Multicomp Pro 9635TS-1822
1最小包装量--
9635TS-1822详情
Multicomp 9635TS-1822重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
9635TS-1822
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.72
连接器支持类型
连接器附件
达到SVHC
unknown
9635TS-1822拓展信息







哦! 它是空的。