A-1.126.N.B详情
Multicomp A-1.126.N.B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel Plated Contacts
Manufacturer Part Number
P3207
Manufacturer
Littelfuse
Voltage, Rating
30VAC
Contact Materials
Brass
性别
Plug
额定电流
16A
0个相似型号
A-1.126.N.B拓展信息
A-1.126.N.B详情
Multicomp A-1.126.N.B重要参数规格及、参数值,及相似型号如下:
触点镀层
Nickel Plated Contacts
Manufacturer Part Number
P3207
Manufacturer
Littelfuse
Voltage, Rating
30VAC
Contact Materials
Brass
性别
Plug
额定电流
16A
A-1.126.N.B拓展信息