AC3详情
Multicomp AC3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Thermoplastic
Contact Materials
Brass
Voltage Rating (AC)
150 V
RoHS
Compliant
连接器类型
Power, Standard
颜色
Black
性别
Male
额定电流
15 A
触点额定电流
15 A
达到SVHC
Unknown
0个相似型号
AC3拓展信息
AC3详情
Multicomp AC3重要参数规格及、参数值,及相似型号如下:
本体材质
Thermoplastic
Contact Materials
Brass
Voltage Rating (AC)
150 V
RoHS
Compliant
连接器类型
Power, Standard
颜色
Black
性别
Male
额定电流
15 A
触点额定电流
15 A
达到SVHC
Unknown
AC3拓展信息