Multicomp AV19159
- 收藏
- 对比
AV19159
1682-AV19159
无类别的
--
大陆
立即发货

Gold Plated Banana Plug, Black; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- Rohs Compliant: Yes /Multicomp Pro AV19159
1最小包装量--
添加到询价列表







哦! 它是空的。