Multicomp BY251
- 收藏
- 对比
BY251
1682-BY251
无类别的
--
大陆
立即发货

Diode, Standard, 3A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:150A; Operating Temperature Max:150°C Rohs Compliant: Yes /Multicomp BY251
1最小包装量--
添加到询价列表







哦! 它是空的。