Multicomp BZT52C36S-7-F
- 收藏
- 对比
BZT52C36S-7-F
1682-BZT52C36S-7-F
二极管 - 齐纳 - 单
--
大陆
立即发货

Diode, Zener, 36V, 200Mw, Sod-323; Zener Voltage Nom:36V; Power Dissipation:200Mw; Diode Case Style:Sod-323; No. Of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- Rohs Compliant: No /Multicomp Pro BZT52C36S-7-F
1最小包装量--
添加到询价列表
BZT52C36S-7-F详情
Multicomp BZT52C36S-7-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
BZT52C36S-7-F拓展信息
BZT52C27S
Multicomp
BZX84C11
Multicomp
BZX84C30.
Multicomp
BZX84C9V1
Multicomp
BZX84C36
Multicomp
BZX84C15.
Multicomp
BZX84C4V7.
Multicomp
BZX84C5V6.
Multicomp
BZX84C5V1
Multicomp
BZX84C7V5.
Multicomp







哦! 它是空的。