Multicomp CB-275
- 收藏
- 对比
CB-275
1682-CB-275
无类别的
--
大陆
立即发货

Lamp Holder, Candelabra Bayonet, Candelabra Bayonet Lamps; For Use With:Candelabra Bayonet Base Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Ba15D; Power Rating:76W; Shell Material:Steel Rohs Compliant: Yes /Multicomp CB-275
1最小包装量--
CB-275详情
Multicomp CB-275重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CB-275拓展信息







哦! 它是空的。