CBS-ZO-1806详情
Multicomp CBS-ZO-1806重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
Insulator Material
Uninsulated
Manufacturer Part Number
CBS-ZO-1806
Manufacturer
SPC Multicomp
Part Life Cycle Code
活跃
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
2.14
Reach合规守则
unknown
线规
18 AWG
端子和接线板类型
叉形端子
线缆规格(AWG)
22AWG to 18AWG
CBS-ZO-1806拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。