CCS-TV-1818详情
Multicomp CCS-TV-1818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
PVC (Polyvinylchloride)
Manufacturer Part Number
CCS-TV-1818
Manufacturer
SPC Multicomp
Part Life Cycle Code
活跃
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
1.55
Reach合规守则
unknown
线规
18 AWG
端子和接线板类型
线端子
CCS-TV-1818拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。