CLS-TV-1410详情
Multicomp CLS-TV-1410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Stud
端子材料
Copper
Contact Materials
Copper
RoHS
Compliant
Insulation Materials
PVC
Insulator Material
PVC (Polyvinylchloride)
终端
Crimp
颜色
Blue
导线/电缆规格
16 AWG
线缆规格(AWG)
16AWG to 14AWG
CLS-TV-1410拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。