CLS-TV-1810详情
Multicomp CLS-TV-1810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Stud
端子材料
Copper
Contact Materials
Copper
RoHS
Compliant
Insulation Materials
PVC
Insulator Material
PVC (Polyvinylchloride)
终端
Crimp
颜色
Red
导线/电缆规格
22 AWG
线缆规格(AWG)
22AWG to 18AWG
CLS-TV-1810拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。